Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 64900221122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Shrouding: Shrouded
Fastening Type: Spring Lock
Termination: Solder
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.030" (0.75mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details