Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 649002013322

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details