Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 632723300011 632723300011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851299-632723300011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9618-2, 732-9618-6, 732-9618-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851299-632723300011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9618-2, 732-9618-6, 732-9618-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 632723300011 - 851299-632723300011 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 632723300011
851299-632723300011
USB, DVI, HDMI Connectors - 632723300011 851299-632723300011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851299-632723300011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9618-2, 732-9618-6, 732-9618-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 851299-632723300011
Series: WR-COM
Features: Connector Position
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-9618-2, 732-9618-6, 732-9618-1

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
632723300011
USB Connectors 632723300011
USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Rcpt

USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Rcpt

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 632723300011 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
632723300011
USB, DVI, HDMI Connector Assemblies 632723300011
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 851299-632723300011 632723300011 632723300011
Product Name USB, DVI, HDMI Connectors - 632723300011 USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details