Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 632723100011 632723100011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848324-632723100011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9617-6, 732-9617-1, 732-9617-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848324-632723100011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9617-6, 732-9617-1, 732-9617-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 632723100011 - 848324-632723100011 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 632723100011
848324-632723100011
USB, DVI, HDMI Connectors - 632723100011 848324-632723100011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848324-632723100011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9617-6, 732-9617-1, 732-9617-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848324-632723100011
Series: WR-COM
Features: Connector Position
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-9617-6, 732-9617-1, 732-9617-2

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
632723100011
USB Connectors 632723100011
USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Rcpt

USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Rcpt

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 632723100011 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
632723100011
USB, DVI, HDMI Connector Assemblies 632723100011
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848324-632723100011 632723100011 632723100011
Product Name USB, DVI, HDMI Connectors - 632723100011 USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details