Wurth Electronics ICS, Inc. Cables, Wires - Management - Cable Supports and Fasteners 632712000112

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 10-UFDFN, 10-TMLF Product Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top Features: Enclosed AC DC Converters Uitgang 5V - - - 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 10-UFDFN, 10-TMLF Product Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top Features: Enclosed AC DC Converters Uitgang 5V - - - 400mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
Cables, Wires - Management - Cable Supports and Fasteners
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 10-UFDFN, 10-TMLF Product Status: Obsolete Connector Type: Header, Cuttable Number of Contacts: 24 Specifications: Type A2 Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top Features: Enclosed AC DC Converters Uitgang 5V - - - 400mA 85 ~ 305 VAC Input

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cables, Wires - Management>Cable Supports and Fasteners
Package: 10-UFDFN, 10-TMLF
Product Status: Obsolete
Connector Type: Header, Cuttable
Number of Contacts: 24
Specifications: Type A2
Mounting Type: Requires Holder
Mounting Feature: Normal, Standard - Top
Features: Enclosed AC DC Converters Uitgang 5V - - - 400mA 85 ~ 305 VAC Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details