Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 632712000011 632712000011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848445-632712000011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9616-6, 732-9616-1, 732-9616-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848445-632712000011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9616-6, 732-9616-1, 732-9616-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 632712000011 - 848445-632712000011 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 632712000011
848445-632712000011
USB, DVI, HDMI Connectors - 632712000011 848445-632712000011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848445-632712000011 Series: WR-COM Features: Connector Position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-9616-6, 732-9616-1, 732-9616-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848445-632712000011
Series: WR-COM
Features: Connector Position
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-9616-6, 732-9616-1, 732-9616-2

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
632712000011
USB Connectors 632712000011
USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Plug

USB Connectors WR-COM USB3.1 Type C SuperSpeed+ Plug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 848445-632712000011 632712000011
Product Name USB, DVI, HDMI Connectors - 632712000011 USB Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details