Wurth Electronics ICS, Inc. Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 629105150921

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro AB Number of Contacts: 5 Gender: Receptacle Operating Temperature: -40°C ~ 85°C Number of Ports: 1 Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro AB Number of Contacts: 5 Gender: Receptacle Operating Temperature: -40°C ~ 85°C Number of Ports: 1 Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro AB Number of Contacts: 5 Gender: Receptacle Operating Temperature: -40°C ~ 85°C Number of Ports: 1 Contact Finish: Gold

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB - micro AB
Number of Contacts: 5
Gender: Receptacle
Operating Temperature: -40°C ~ 85°C
Number of Ports: 1
Contact Finish: Gold

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
629105150921
USB Connectors 629105150921
USB Connectors WR-COM USB Micro SMT Type AB Horiztl

USB Connectors WR-COM USB Micro SMT Type AB Horiztl

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 629105150921 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
629105150921
USB, DVI, HDMI Connector Assemblies 629105150921
CONN RCPT USB2.0 MICRO AB SMD RA

CONN RCPT USB2.0 MICRO AB SMD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 629105150921 629105150921
Product Name Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Gender Female / Jack
Termination SMD Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details