Wurth Electronics ICS, Inc. Connectors,Interconnects 62910416121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Specifications: Type A2 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: 2.2 µH Shielded Wirewound Inductor 1.25 A 159mOhm Max 1008 (2520 Metric) Operating Temperature: -40°C ~ 85°C Voltage - Rated: 6.3V Mating Cycles: 30
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Specifications: Type A2 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: 2.2 µH Shielded Wirewound Inductor 1.25 A 159mOhm Max 1008 (2520 Metric) Operating Temperature: -40°C ~ 85°C Voltage - Rated: 6.3V Mating Cycles: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Specifications: Type A2 Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: 2.2 µH Shielded Wirewound Inductor 1.25 A 159mOhm Max 1008 (2520 Metric) Operating Temperature: -40°C ~ 85°C Voltage - Rated: 6.3V Mating Cycles: 30

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Gender: Receptacle
Specifications: Type A2
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Features: 2.2 µH Shielded Wirewound Inductor 1.25 A 159mOhm Max 1008 (2520 Metric)
Operating Temperature: -40°C ~ 85°C
Voltage - Rated: 6.3V
Mating Cycles: 30

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
62910416121
USB Connectors 62910416121
USB Connectors WR-COM Type B SMT 4Pin Horztl Female

USB Connectors WR-COM Type B SMT 4Pin Horztl Female

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 62910416121
Product Name Connectors,Interconnects USB Connectors
Mounting Fixed Panel
Voltage Rating 6 volts 30 volts
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details