Wurth Electronics ICS, Inc. Connectors,Interconnects 62501421621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products