Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 62402421622

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8900B-A01-GS - 844923-SI8900B-A01-GS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers