Wurth Electronics ICS, Inc. Connectors,Interconnects 624022213322

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-DIP (0.433", 11.01mm) Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-DIP (0.433", 11.01mm) Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-DIP (0.433", 11.01mm) Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-DIP (0.433", 11.01mm)
Product Status: Last Time Buy
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: IDC
Fastening Type: Spring Lock
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers