Wurth Electronics ICS, Inc. Connectors,Interconnects 62130821921

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Contact Finish - Mating: Gold-Palladium

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Contact Length - Mating: 0.120" (3.05mm)
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers