Wurth Electronics ICS, Inc. Connectors,Interconnects 62130421921

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Termination: Solder Insulation Height: 0.030" (0.75mm) Contact Material: Phosphor Bronze Contact Material: Phosphor Bronze Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Insulation Height: 0.030" (0.75mm)
Contact Material: Phosphor Bronze
Contact Material: Phosphor Bronze
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details