Wurth Electronics ICS, Inc. Connectors,Interconnects 620302124022

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Pitch - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.250" (6.35mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Pitch - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.250" (6.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Pitch - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.250" (6.35mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Pitch - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.250" (6.35mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products