Wurth Electronics ICS, Inc. Connectors,Interconnects 62000821821

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions Loaded: All Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions Loaded: All Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Contact Type: Female Socket Style: C Number of Positions Loaded: All Row Spacing - Mating: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 84-CQFP Exposed Pad and Tie Bar
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Number of Positions Loaded: All
Row Spacing - Mating: 0.165" (4.20mm)
Mounting Type: Fixed
Fastening Type: Latch Lock/Eject Hooks, Short

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details