Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: SOT800
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |