Wurth Electronics ICS, Inc. Connectors,Interconnects 61900511621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: IDC Color: Gray Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: IDC Color: Gray Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: IDC Color: Gray Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: IDC
Color: Gray
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products