Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 61900411121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: Bead, Glass Product Status: Obsolete Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Mounting: Through Hole Termination: Solder Fastening Type: Lever Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: Bead, Glass Product Status: Obsolete Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Mounting: Through Hole Termination: Solder Fastening Type: Lever Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: Bead, Glass Product Status: Obsolete Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Mounting: Through Hole Termination: Solder Fastening Type: Lever Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: Bead, Glass
Product Status: Obsolete
Connector Type: Receptacle
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Unshrouded
Mounting: Through Hole
Termination: Solder
Fastening Type: Lever Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; Bead, Glass
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02L - 1183149-ICE3BS02L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details