Wurth Electronics ICS, Inc. Connectors,Interconnects 61900311121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Mounting Type: Surface Mount Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 288-BBGA, FCBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Unshrouded
Mounting Type: Surface Mount
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products