Wurth Electronics ICS, Inc. Connectors,Interconnects 618015330923

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Features: DRAM Memory IC 288Mb (16M x 18) Parallel 400 MHz 20 ns 144-FBGA (18.5x11)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Features: DRAM Memory IC 288Mb (16M x 18) Parallel 400 MHz 20 ns 144-FBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm) Features: DRAM Memory IC 288Mb (16M x 18) Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 26-PowerDIP Module (1.024", 26.00mm)
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Material Flammability Rating: UL94 V-0
Backset Spacing: 0.405" (10.29mm)
Features: DRAM Memory IC 288Mb (16M x 18) Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers