Wurth Electronics ICS, Inc. Connectors,Interconnects 61800929321

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Rows: 5 + 2 Contact Type: Forked Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Rows: 5 + 2 Contact Type: Forked Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Rows: 5 + 2 Contact Type: Forked Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Number of Rows: 5 + 2
Contact Type: Forked
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details