Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: WR-DSUB
Package: Tray
Product Status: Active
Connector Style: D-Sub
Connector Type: Plug, Male Pins
Number of Positions: 9
Mounting Type: Through Hole, Right Angle
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies |
| Mounting | Through Hole, Right Angle |