Wurth Electronics ICS, Inc. Connectors,Interconnects 618009231121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 1 (DE, E) Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 1 (DE, E) Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 1 (DE, E) Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Shell Size, Connector Layout: 1 (DE, E)
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Steel, Tin Plated
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini receptacle - 888N-F3AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAS1M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details