Wurth Electronics ICS, Inc. Sensors, Transducers - Optical Sensors - Reflective - Logic Output 618009227221

Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Reflective - Logic Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Mfr: Freescale Semiconductor Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Mfr: Freescale Semiconductor
Category: Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details