Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 618009221923

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: 8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: 8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-0 Features: 8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Contact Finish: Tin
Material Flammability Rating: UL94 V-0
Features: 8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
 - 5407/BCA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Standards and Certifications RoHS
Package Type DIP; CDIP; CDIP14
View Details
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP
View Details
3 suppliers