Wurth Electronics ICS, Inc. Connectors,Interconnects 618009211721

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-SMD Module, No Lead Connector Type: Receptacle Number of Rows: 2 Mounting Type: Fixed Product Status: Obsolete Termination: Solder Contact Finish: Tin Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-SMD Module, No Lead Connector Type: Receptacle Number of Rows: 2 Mounting Type: Fixed Product Status: Obsolete Termination: Solder Contact Finish: Tin Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-SMD Module, No Lead Connector Type: Receptacle Number of Rows: 2 Mounting Type: Fixed Product Status: Obsolete Termination: Solder Contact Finish: Tin Material Flammability Rating: UL94 V-0 Backset Spacing: 0.405" (10.29mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 22-SMD Module, No Lead
Connector Type: Receptacle
Number of Rows: 2
Mounting Type: Fixed
Product Status: Obsolete
Termination: Solder
Contact Finish: Tin
Material Flammability Rating: UL94 V-0
Backset Spacing: 0.405" (10.29mm)

Buy Now Datasheet
D-Sub Connector Assemblies - 618009211721 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
618009211721
D-Sub Connector Assemblies 618009211721
CONN D-SUB PLUG 9POS R/A SLDR

CONN D-SUB PLUG 9POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 618009211721
Product Name Connectors,Interconnects D-Sub Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details