Wurth Electronics ICS, Inc. Modular Connectors - 615016137621 615016137621

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856853-615016137621 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2744, 732-2744
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856853-615016137621 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2744, 732-2744
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 615016137621 - 856853-615016137621 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 615016137621
856853-615016137621
Modular Connectors - 615016137621 856853-615016137621
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856853-615016137621 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2744, 732-2744

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 856853-615016137621
Series: WR-MJ
Features: Jack Modular Connector
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -732-2744, 732-2744

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856853-615016137621
Product Name Modular Connectors - 615016137621
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Modular Jack - 74633-504-RHLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details