Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 615008148521

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Digital Potentiometer 20k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Digital Potentiometer 20k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Digital Potentiometer 20k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: Digital Potentiometer 20k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub Connector Assemblies - 2171-NEFF-S1G44LB-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details