Wurth Electronics ICS, Inc. Connectors,Interconnects 615008142621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 2 Conductors, 3 Contacts Orientation: Horizontal Mounting Type: Fixed Termination: Solder Shielding: Unshielded Ratings: Y3 Features: PCI Express (PCIe) IC - Output 28-TSSOP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 2 Conductors, 3 Contacts Orientation: Horizontal Mounting Type: Fixed Termination: Solder Shielding: Unshielded Ratings: Y3 Features: PCI Express (PCIe) IC - Output 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 2 Conductors, 3 Contacts Orientation: Horizontal Mounting Type: Fixed Termination: Solder Shielding: Unshielded Ratings: Y3 Features: PCI Express (PCIe) IC - Output 28-TSSOP

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Orientation: Horizontal
Mounting Type: Fixed
Termination: Solder
Shielding: Unshielded
Ratings: Y3
Features: PCI Express (PCIe) IC - Output 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products