Wurth Electronics ICS, Inc. Modular Connectors - 615004143821 615004143821

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856852-615004143821 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856852-615004143821 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 615004143821 - 856852-615004143821 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 615004143821
856852-615004143821
Modular Connectors - 615004143821 856852-615004143821
Manufacturer: Wurth Electronics Inc Win Source Part Number: 856852-615004143821 Series: WR-MJ Features: Jack Modular Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 856852-615004143821
Series: WR-MJ
Features: Jack Modular Connector
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856852-615004143821
Product Name Modular Connectors - 615004143821
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Industrial RJ - DRP10188400002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details