Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 614108247221

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 6.3V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Voltage - Rated: 6.3V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Preliminary
Connector Type: Receptacle
Gender: Receptacle
Mounting Type: Surface Mount
Mounting Feature: Normal, Standard - Top
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 30 mA
Voltage - Rated: 6.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers