Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 614105150721 614105150721

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole Mounting Feature: Vertical Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole Mounting Feature: Vertical Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 614105150721 -  - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 614105150721
USB, DVI, HDMI Connectors - 614105150721
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Series: WR-COM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Gender: Receptacle Specifications: USB 2.0 Mounting Type: Through Hole Mounting Feature: Vertical Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Series: WR-COM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB - micro B
Gender: Receptacle
Specifications: USB 2.0
Mounting Type: Through Hole
Mounting Feature: Vertical
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 614105150721 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
614105150721
USB, DVI, HDMI Connector Assemblies 614105150721
CONN RCPT USB2.0 MICRO B VERT

CONN RCPT USB2.0 MICRO B VERT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
614105150721
USB Connectors 614105150721
USB Connectors WR-COM USB Micro THT Type B Vertical

USB Connectors WR-COM USB Micro THT Type B Vertical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 614105150721 614105150721
Product Name USB, DVI, HDMI Connectors - 614105150721 USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting Through Hole Through Hole Panel
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details