Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 614004190021 614004190021

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907657-614004190021 Series: WR-COM Operating Temperature Range: -40°C ~ 85°C Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907657-614004190021 Series: WR-COM Operating Temperature Range: -40°C ~ 85°C Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 614004190021 - 907657-614004190021 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 614004190021
907657-614004190021
USB, DVI, HDMI Connectors - 614004190021 907657-614004190021
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907657-614004190021 Series: WR-COM Operating Temperature Range: -40°C ~ 85°C Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907657-614004190021
Series: WR-COM
Operating Temperature Range: -40°C ~ 85°C
Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1380989-614004190021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1380989-614004190021
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1380989-614004190021
Win Source Part Number: 1380989-614004190021 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Series: WR-COM Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 60 pcs Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 0.5A, 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380989-614004190021
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 60 pcs
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: White
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current Rating (Amps): 0.5A, 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 614004190021 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
614004190021
USB, DVI, HDMI Connector Assemblies 614004190021
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
614004190021
USB Connectors 614004190021
USB Connectors WR-COM USB Type A THT Horizontal

USB Connectors WR-COM USB Type A THT Horizontal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907657-614004190021 1380989-614004190021 614004190021 614004190021
Product Name USB, DVI, HDMI Connectors - 614004190021 Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB USB
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle PCB
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

USB3.2 GEN1 - 12401945E212A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
Termination Surface Mount
View Details
6 suppliers
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers