Wurth Electronics ICS, Inc. Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 614004184726

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Package: Tray
Product Status: Active
Connector Type: USB-A (USB TYPE-A)
Number of Contacts: 4
Gender: Receptacle
Mounting Type: Through Hole, Right Angle
Termination: Solder

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
614004184726
USB Connectors 614004184726
USB Connectors WR-COM USB Type A THT UpRight Short

USB Connectors WR-COM USB Type A THT UpRight Short

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 614004184726
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Termination Solder Through Hole
Mounting Through Hole, Right Angle PCB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details