Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 61400416121 61400416121

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808010-61400416121 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: USB - B Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808010-61400416121 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: USB - B Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 61400416121 - 808010-61400416121 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 61400416121
808010-61400416121
USB, DVI, HDMI Connectors - 61400416121 808010-61400416121
Manufacturer: Würth Elektronik Win Source Part Number: 808010-61400416121 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: USB - B Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: Würth Elektronik
Win Source Part Number: 808010-61400416121
Packaging: Tray
Mounting Style: Through Hole, Right Angle
Features: Board Lock
Connector Type: USB - B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: White
Temperature Range - Operating: -40°C ~ 105°C
Shell/Shielding Material: Brass
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Sheung Wan, Hong Kong
USB Connectors
61400416121
USB Connectors 61400416121
USB Connectors WR-COM Type B 4Pin Horztl Female

USB Connectors WR-COM Type B 4Pin Horztl Female

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 808010-61400416121 61400416121
Product Name USB, DVI, HDMI Connectors - 61400416121 USB Connectors
Connector Type USB USB
Termination Solder Through Hole
Mounting Through Hole, Right Angle Panel
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details