Wurth Electronics ICS, Inc. Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies 61400416021

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Gender: Receptacle Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Gender: Receptacle Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Gender: Receptacle Mounting Type: Through Hole, Right Angle

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Package: Tray
Product Status: Active
Connector Type: USB-A (USB TYPE-A)
Gender: Receptacle
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 61400416021 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
61400416021
USB, DVI, HDMI Connector Assemblies 61400416021
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
61400416021
USB Connectors 61400416021
USB Connectors WR-COM Type A 4Pin Horztl Female

USB Connectors WR-COM Type A 4Pin Horztl Female

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61400416021 61400416021
Product Name Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting Through Hole, Right Angle Through Hole, Right Angle Panel
Termination Solder Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details