Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 614004135023 614004135023

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845432-614004135023 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2732, 732-2732
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845432-614004135023 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2732, 732-2732
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 614004135023 - 845432-614004135023 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 614004135023
845432-614004135023
USB, DVI, HDMI Connectors - 614004135023 845432-614004135023
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845432-614004135023 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2732, 732-2732

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845432-614004135023
Series: WR-COM
Features: Connector Position
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -732-2732, 732-2732

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
614004135023
USB Connectors 614004135023
USB Connectors WR-COM Type A 4Pin Vertical Female

USB Connectors WR-COM Type A 4Pin Vertical Female

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 614004135023 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
614004135023
USB, DVI, HDMI Connector Assemblies 614004135023
CONN RCPT USB2.0 TYPEA 4POS VERT

CONN RCPT USB2.0 TYPEA 4POS VERT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 845432-614004135023 614004135023 614004135023
Product Name USB, DVI, HDMI Connectors - 614004135023 USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Gender Female / Jack
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details