Wurth Electronics ICS, Inc. Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 614004134726

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: WR-COM Package: Tray Product Status: Active Connector Type: USB-A (USB TYPE-A) Number of Contacts: 4 Gender: Receptacle Mounting Type: Through Hole, Right Angle Operating Temperature: -40°C ~ 105°C

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Package: Tray
Product Status: Active
Connector Type: USB-A (USB TYPE-A)
Number of Contacts: 4
Gender: Receptacle
Mounting Type: Through Hole, Right Angle
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 614004134726 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
614004134726
USB, DVI, HDMI Connector Assemblies 614004134726
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 614004134726
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details