Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 61302021821

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: 20 Insulation Material: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: 20 Insulation Material: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: 20 Insulation Material: Polybutylene Terephthalate (PBT)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: WR-PHD
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board
Number of Positions: 20
Insulation Material: Polybutylene Terephthalate (PBT)

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 61302021821 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
61302021821
Headers, Receptacles, Female Sockets 61302021821
WR-PHD 2.54 MM DUAL SOCKET HEADE

WR-PHD 2.54 MM DUAL SOCKET HEADE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61302021821
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Solder; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details