Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 61302021021

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Board or Cable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Quick Fit Header - 7816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details