Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 613010143121

Description
Win Source Part Number: 1380985-613010143121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Series: WR-PHD Number of Positions: 10 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 320 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380985-613010143121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Series: WR-PHD Number of Positions: 10 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 320 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1380985-613010143121 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1380985-613010143121
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1380985-613010143121
Win Source Part Number: 1380985-613010143121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Series: WR-PHD Number of Positions: 10 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 320 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380985-613010143121
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Series: WR-PHD
Number of Positions: 10
Connector Type: Header
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 320 pcs
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Gold
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380985-613010143121
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details