Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins 61301011121

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Style: Board to Board or Cable Shrouding: Unshrouded
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Style: Board to Board or Cable Shrouding: Unshrouded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Style: Board to Board or Cable Shrouding: Unshrouded

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Style: Board to Board or Cable
Shrouding: Unshrouded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details