Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins 61300111121

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Board or Cable Operating Temperature: -40°C ~ 105°C Voltage Rating: 250V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Board or Cable Operating Temperature: -40°C ~ 105°C Voltage Rating: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Style: Board to Board or Cable Operating Temperature: -40°C ~ 105°C Voltage Rating: 250V

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: WR-PHD
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Style: Board to Board or Cable
Operating Temperature: -40°C ~ 105°C
Voltage Rating: 250V

Buy Now Datasheet
Headers, Male Pins - 61300111121 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
61300111121
Headers, Male Pins 61300111121
CONN HEADER VERT 1POS

CONN HEADER VERT 1POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61300111121
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details