Wurth Electronics ICS, Inc. Connectors,Interconnects 61233420621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Mating: 0.120" (3.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Shrouded Fastening Type: Spring Lock Termination: Solder Contact Length - Mating: 0.120" (3.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Shrouded
Fastening Type: Spring Lock
Termination: Solder
Contact Length - Mating: 0.120" (3.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details