Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 61230820621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 4-UFDFN, 4-TMLF Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 4-UFDFN, 4-TMLF Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 4-UFDFN, 4-TMLF Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Shrouding: Unshrouded Termination: Solder Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 4-UFDFN, 4-TMLF
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Shrouding: Unshrouded
Termination: Solder
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1708908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details