Wurth Electronics ICS, Inc. Connectors,Interconnects 61204021721

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SIP Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.250" (6.35mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SIP Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.250" (6.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 7-SIP Product Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.250" (6.35mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 7-SIP
Product Status: Obsolete
Contact Type: Female Socket
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.250" (6.35mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details