Wurth Electronics ICS, Inc. Connectors, Interconnects Rectangular Connectors Headers, Male Pins 61204021621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 40
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products