Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount 61201623021

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 16 Pitch: 0.100" (2.54mm) Number of Rows: 2

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers
MCS Mounting System Control Plug Holder - 141A-APH - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Nano Strip Connectors - A79033-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details