Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 61201621721

Description
Win Source Part Number: 1380982-61201621721 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-BHD Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 180 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.358" (9.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380982-61201621721 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-BHD Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 180 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.358" (9.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380982-61201621721 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380982-61201621721
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380982-61201621721
Win Source Part Number: 1380982-61201621721 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-BHD Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 180 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.358" (9.10mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380982-61201621721
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: WR-BHD
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 180 pcs
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.358" (9.10mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380982-61201621721
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details