Wurth Electronics ICS, Inc. Connectors,Interconnects 61201621621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 36-XFBGA, DSBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 36-XFBGA, DSBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 36-XFBGA, DSBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 36-XFBGA, DSBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products